Cal-Chip Electronics Ceramic Capacitors GMC02X5R474K16NT

Description
CAP0201 X5R .47UF 10% 16V
Request a Quote Datasheet
Description
CAP0201 X5R .47UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R474K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R .47UF 10% 16V

CAP0201 X5R .47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R474K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R474K16NTCT-ND
Ceramic Capacitors 4713-GMC02X5R474K16NTCT-ND
CAP0201 X5R .47UF 10% 16V

CAP0201 X5R .47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R474K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R474K16NTTR-ND
Ceramic Capacitors 4713-GMC02X5R474K16NTTR-ND
CAP0201 X5R .47UF 10% 16V

CAP0201 X5R .47UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R474K16NTDKR-ND 4713-GMC02X5R474K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers