Cal-Chip Electronics Ceramic Capacitors GMC01CG6R8B16NT

Description
CAP01005 COG 6.8PF .1PF 16V
Request a Quote Datasheet
Description
CAP01005 COG 6.8PF .1PF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC01CG6R8B16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC01CG6R8B16NTTR-ND
Ceramic Capacitors 4713-GMC01CG6R8B16NTTR-ND
CAP01005 COG 6.8PF .1PF 16V

CAP01005 COG 6.8PF .1PF 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC01CG6R8B16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC01CG6R8B16NTCT-ND
Ceramic Capacitors 4713-GMC01CG6R8B16NTCT-ND
CAP01005 COG 6.8PF .1PF 16V

CAP01005 COG 6.8PF .1PF 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC01CG6R8B16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC01CG6R8B16NTDKR-ND
Ceramic Capacitors 4713-GMC01CG6R8B16NTDKR-ND
CAP01005 COG 6.8PF .1PF 16V

CAP01005 COG 6.8PF .1PF 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC01CG6R8B16NTTR-ND 4713-GMC01CG6R8B16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details