Cal-Chip Electronics Ceramic Capacitors CHV1812N500224KXT

Description
HVCAP1812 X7R .22UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1812 X7R .22UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .22UF 10% 500V

HVCAP1812 X7R .22UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .22UF 10% 500V

HVCAP1812 X7R .22UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .22UF 10% 500V

HVCAP1812 X7R .22UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500224KXTTR-ND 4713-CHV1812N500224KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers