Cal-Chip Electronics Ceramic Capacitors CHV1812N3K0681JCT

Description
HVCAP1812 COG 680PF 5% 3KV
Request a Quote Datasheet
Description
HVCAP1812 COG 680PF 5% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N3K0681JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 680PF 5% 3KV

HVCAP1812 COG 680PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0681JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 680PF 5% 3KV

HVCAP1812 COG 680PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0681JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N3K0681JCT-ND
Ceramic Capacitors 4713-CHV1812N3K0681JCT-ND
HVCAP1812 COG 680PF 5% 3KV

HVCAP1812 COG 680PF 5% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N3K0681JCTTR-ND 4713-CHV1812N3K0681JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details