Cal-Chip Electronics Ceramic Capacitors CHV1812N1K0122JCT

Description
HVCAP1812 COG 1200PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1812 COG 1200PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N1K0122JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N1K0122JCT-ND
Ceramic Capacitors 4713-CHV1812N1K0122JCT-ND
HVCAP1812 COG 1200PF 5% 1KV

HVCAP1812 COG 1200PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N1K0122JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 1200PF 5% 1KV

HVCAP1812 COG 1200PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N1K0122JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 1200PF 5% 1KV

HVCAP1812 COG 1200PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N1K0122JCT-ND 4713-CHV1812N1K0122JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - OTBG504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers