Cal-Chip Electronics Ceramic Capacitors CHV1808N250104KXT

Description
HVCAP1808 X7R .1UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1808 X7R .1UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N250104KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .1UF 10% 250V

HVCAP1808 X7R .1UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250104KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .1UF 10% 250V

HVCAP1808 X7R .1UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250104KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .1UF 10% 250V

HVCAP1808 X7R .1UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N250104KXTCT-ND 4713-CHV1808N250104KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details