Cal-Chip Electronics Ceramic Capacitors CHV1210N2K0392KXT

Description
HVCAP1210 X7R 3900PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP1210 X7R 3900PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N2K0392KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 3900PF 10% 2KV

HVCAP1210 X7R 3900PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N2K0392KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 3900PF 10% 2KV

HVCAP1210 X7R 3900PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N2K0392KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 3900PF 10% 2KV

HVCAP1210 X7R 3900PF 10% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N2K0392KXTCT-ND 4713-CHV1210N2K0392KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers