Cal-Chip Electronics Ceramic Capacitors CHV1206N630681KXT

Description
HVCAP1206 X7R 680PF 10% 630V
Request a Quote Datasheet
Description
HVCAP1206 X7R 680PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630681KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 680PF 10% 630V

HVCAP1206 X7R 680PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630681KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 680PF 10% 630V

HVCAP1206 X7R 680PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630681KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 680PF 10% 630V

HVCAP1206 X7R 680PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630681KXTTR-ND 4713-CHV1206N630681KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers