Cal-Chip Electronics Ceramic Capacitors CHV1206N630471JCT

Description
HVCAP1206 COG 470PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 470PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630471JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 470PF 5% 630V

HVCAP1206 COG 470PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630471JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630471JCT-ND
Ceramic Capacitors 4713-CHV1206N630471JCT-ND
HVCAP1206 COG 470PF 5% 630V

HVCAP1206 COG 470PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630471JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 470PF 5% 630V

HVCAP1206 COG 470PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630471JCTTR-ND 4713-CHV1206N630471JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details