Cal-Chip Electronics Ceramic Capacitors CHV1206N630330JCT

Description
HVCAP1206 COG 33PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 33PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630330JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 33PF 5% 630V

HVCAP1206 COG 33PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630330JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630330JCT-ND
Ceramic Capacitors 4713-CHV1206N630330JCT-ND
HVCAP1206 COG 33PF 5% 630V

HVCAP1206 COG 33PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630330JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 33PF 5% 630V

HVCAP1206 COG 33PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630330JCTDKR-ND 4713-CHV1206N630330JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers