Cal-Chip Electronics Ceramic Capacitors CHV1206N630221KXT

Description
HVCAP1206 X7R 220PF 10% 630V
Request a Quote Datasheet
Description
HVCAP1206 X7R 220PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630221KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 220PF 10% 630V

HVCAP1206 X7R 220PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630221KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 220PF 10% 630V

HVCAP1206 X7R 220PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630221KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 220PF 10% 630V

HVCAP1206 X7R 220PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630221KXTDKR-ND 4713-CHV1206N630221KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details