Cal-Chip Electronics Ceramic Capacitors CHV1206N500473KXT

Description
HVCAP1206 X7R .047UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R .047UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .047UF 10% 500V

HVCAP1206 X7R .047UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .047UF 10% 500V

HVCAP1206 X7R .047UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .047UF 10% 500V

HVCAP1206 X7R .047UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500473KXTCT-ND 4713-CHV1206N500473KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers