Cal-Chip Electronics Ceramic Capacitors CHV1206N500222JCT

Description
HVCAP1206 COG 2200PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 2200PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500222JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 5% 500V

HVCAP1206 COG 2200PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500222JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500222JCT-ND
Ceramic Capacitors 4713-CHV1206N500222JCT-ND
HVCAP1206 COG 2200PF 5% 500V

HVCAP1206 COG 2200PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500222JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 5% 500V

HVCAP1206 COG 2200PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500222JCTTR-ND 4713-CHV1206N500222JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details