Cal-Chip Electronics Ceramic Capacitors CHV1206N500100GCT

Description
HVCAP1206 COG 10PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 10PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500100GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 10PF 2% 500V

HVCAP1206 COG 10PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500100GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 10PF 2% 500V

HVCAP1206 COG 10PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500100GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500100GCT-ND
Ceramic Capacitors 4713-CHV1206N500100GCT-ND
HVCAP1206 COG 10PF 2% 500V

HVCAP1206 COG 10PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500100GCTTR-ND 4713-CHV1206N500100GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers