Cal-Chip Electronics Ceramic Capacitors CHV1206N250821JCT

Description
HVCAP1206 COG 820PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 820PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250821JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 820PF 5% 250V

HVCAP1206 COG 820PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250821JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250821JCT-ND
Ceramic Capacitors 4713-CHV1206N250821JCT-ND
HVCAP1206 COG 820PF 5% 250V

HVCAP1206 COG 820PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250821JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 820PF 5% 250V

HVCAP1206 COG 820PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250821JCTDKR-ND 4713-CHV1206N250821JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details