Cal-Chip Electronics Ceramic Capacitors CHV1206N250361GCT

Description
HVCAP1206 COG 360PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 360PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250361GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 360PF 2% 250V

HVCAP1206 COG 360PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250361GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 360PF 2% 250V

HVCAP1206 COG 360PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250361GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250361GCT-ND
Ceramic Capacitors 4713-CHV1206N250361GCT-ND
HVCAP1206 COG 360PF 2% 250V

HVCAP1206 COG 360PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250361GCTDKR-ND 4713-CHV1206N250361GCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1210J6300121KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details