Cal-Chip Electronics Ceramic Capacitors CHV1206N250332KXT

Description
HVCAP1206 X7R 3300PF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R 3300PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3300PF 10% 250V

HVCAP1206 X7R 3300PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3300PF 10% 250V

HVCAP1206 X7R 3300PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3300PF 10% 250V

HVCAP1206 X7R 3300PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250332KXTCT-ND 4713-CHV1206N250332KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details