Cal-Chip Electronics Ceramic Capacitors CHV1206N250153KXT

Description
HVCAP1206 X7R .015UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R .015UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250153KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .015UF 10% 250V

HVCAP1206 X7R .015UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250153KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .015UF 10% 250V

HVCAP1206 X7R .015UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250153KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .015UF 10% 250V

HVCAP1206 X7R .015UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250153KXTCT-ND 4713-CHV1206N250153KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details