Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0820FCT

Description
HVCAP1206 COG 82PF 1% 1000V
Request a Quote Datasheet
Description
HVCAP1206 COG 82PF 1% 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0820FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 1% 1000V

HVCAP1206 COG 82PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0820FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 1% 1000V

HVCAP1206 COG 82PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0820FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0820FCT-ND
Ceramic Capacitors 4713-CHV1206N1K0820FCT-ND
HVCAP1206 COG 82PF 1% 1000V

HVCAP1206 COG 82PF 1% 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0820FCTDKR-ND 4713-CHV1206N1K0820FCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details