Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0392KXT

Description
HVCAP1206 X7R 3900PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP1206 X7R 3900PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0392KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3900PF 10% 1KV

HVCAP1206 X7R 3900PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0392KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3900PF 10% 1KV

HVCAP1206 X7R 3900PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0392KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3900PF 10% 1KV

HVCAP1206 X7R 3900PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0392KXTDKR-ND 4713-CHV1206N1K0392KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers