Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0331KXT

Description
HVCAP1206 X7R 330PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP1206 X7R 330PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0331KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 330PF 10% 1KV

HVCAP1206 X7R 330PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0331KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 330PF 10% 1KV

HVCAP1206 X7R 330PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0331KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 330PF 10% 1KV

HVCAP1206 X7R 330PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0331KXTTR-ND 4713-CHV1206N1K0331KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers