Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0101FCT

Description
HVCAP1206 COG 100PF 1% 1000V
Request a Quote Datasheet
Description
HVCAP1206 COG 100PF 1% 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0101FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0101FCT-ND
Ceramic Capacitors 4713-CHV1206N1K0101FCT-ND
HVCAP1206 COG 100PF 1% 1000V

HVCAP1206 COG 100PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0101FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 1% 1000V

HVCAP1206 COG 100PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0101FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 1% 1000V

HVCAP1206 COG 100PF 1% 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0101FCT-ND 4713-CHV1206N1K0101FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details