Cal-Chip Electronics Ceramic Capacitors CHV0805N500750JCT

Description
HVCAP0805 COG 75PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 75PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500750JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 75PF 5% 500V

HVCAP0805 COG 75PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500750JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500750JCT-ND
Ceramic Capacitors 4713-CHV0805N500750JCT-ND
HVCAP0805 COG 75PF 5% 500V

HVCAP0805 COG 75PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500750JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 75PF 5% 500V

HVCAP0805 COG 75PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500750JCTTR-ND 4713-CHV0805N500750JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers