Cal-Chip Electronics Ceramic Capacitors CHV0805N500561FCT

Description
HVCAP0805 COG 560PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 560PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500561FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500561FCT-ND
Ceramic Capacitors 4713-CHV0805N500561FCT-ND
HVCAP0805 COG 560PF 1% 500V

HVCAP0805 COG 560PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500561FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 560PF 1% 500V

HVCAP0805 COG 560PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500561FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 560PF 1% 500V

HVCAP0805 COG 560PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500561FCT-ND 4713-CHV0805N500561FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers