Cal-Chip Electronics Ceramic Capacitors CHV0805N500392MXT

Description
HVCAP0805 X7R 3900PF 20% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 3900PF 20% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500392MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3900PF 20% 500V

HVCAP0805 X7R 3900PF 20% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500392MXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3900PF 20% 500V

HVCAP0805 X7R 3900PF 20% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500392MXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3900PF 20% 500V

HVCAP0805 X7R 3900PF 20% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500392MXTDKR-ND 4713-CHV0805N500392MXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1210J1K00822JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details