Knowles Ceramic Capacitors 1210J1K00822JCS

Description
1210 1000VDC 8.2NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1210 1000VDC 8.2NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J1K00822JCSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00822JCSTR-ND
Ceramic Capacitors 1608-1210J1K00822JCSTR-ND
1210 1000VDC 8.2NF 5% C0G/NP0(1B

1210 1000VDC 8.2NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00822JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00822JCSDKR-ND
Ceramic Capacitors 1608-1210J1K00822JCSDKR-ND
1210 1000VDC 8.2NF 5% C0G/NP0(1B

1210 1000VDC 8.2NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00822JCSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00822JCSCT-ND
Ceramic Capacitors 1608-1210J1K00822JCSCT-ND
1210 1000VDC 8.2NF 5% C0G/NP0(1B

1210 1000VDC 8.2NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J1K00822JCSTR-ND 1608-1210J1K00822JCSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details