Cal-Chip Electronics Ceramic Capacitors CHV0805N500223KXT

Description
HVCAP0805 X7R .022UF 10% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R .022UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R .022UF 10% 500V

HVCAP0805 X7R .022UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R .022UF 10% 500V

HVCAP0805 X7R .022UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R .022UF 10% 500V

HVCAP0805 X7R .022UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500223KXTTR-ND 4713-CHV0805N500223KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details