Cal-Chip Electronics Ceramic Capacitors CHV0805N250470JCT

Description
HVCAP0805 COG 47PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 47PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250470JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 47PF 5% 250V

HVCAP0805 COG 47PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250470JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 47PF 5% 250V

HVCAP0805 COG 47PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250470JCT-ND
Ceramic Capacitors 4713-CHV0805N250470JCT-ND
HVCAP0805 COG 47PF 5% 250V

HVCAP0805 COG 47PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250470JCTTR-ND 4713-CHV0805N250470JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers