Cal-Chip Electronics Ceramic Capacitors CHV0805N250330GCT

Description
HVCAP0805 COG 33PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 33PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250330GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 33PF 2% 250V

HVCAP0805 COG 33PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250330GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250330GCT-ND
Ceramic Capacitors 4713-CHV0805N250330GCT-ND
HVCAP0805 COG 33PF 2% 250V

HVCAP0805 COG 33PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250330GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 33PF 2% 250V

HVCAP0805 COG 33PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250330GCTTR-ND 4713-CHV0805N250330GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details