Cal-Chip Electronics Ceramic Capacitors CHV0805N250272FCT

Description
HVCAP0805 COG 2700PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 2700PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250272FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 2700PF 1% 250V

HVCAP0805 COG 2700PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250272FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250272FCT-ND
Ceramic Capacitors 4713-CHV0805N250272FCT-ND
HVCAP0805 COG 2700PF 1% 250V

HVCAP0805 COG 2700PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250272FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 2700PF 1% 250V

HVCAP0805 COG 2700PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250272FCTDKR-ND 4713-CHV0805N250272FCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers