Cal-Chip Electronics Ceramic Capacitors CHV0805N2501R8CCT

Description
HVCAP0805 COG 1.8PF .25PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 1.8PF .25PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2501R8CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1.8PF .25PF 250V

HVCAP0805 COG 1.8PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2501R8CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2501R8CCT-ND
Ceramic Capacitors 4713-CHV0805N2501R8CCT-ND
HVCAP0805 COG 1.8PF .25PF 250V

HVCAP0805 COG 1.8PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2501R8CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1.8PF .25PF 250V

HVCAP0805 COG 1.8PF .25PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2501R8CCTDKR-ND 4713-CHV0805N2501R8CCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers