Cal-Chip Electronics Ceramic Capacitors CHV0805N250180GCT

Description
HVCAP0805 COG 18PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 18PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250180GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 18PF 2% 250V

HVCAP0805 COG 18PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250180GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250180GCT-ND
Ceramic Capacitors 4713-CHV0805N250180GCT-ND
HVCAP0805 COG 18PF 2% 250V

HVCAP0805 COG 18PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250180GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 18PF 2% 250V

HVCAP0805 COG 18PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250180GCTDKR-ND 4713-CHV0805N250180GCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - T20W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details