Knowles Precision Devices Ceramic Capacitors 1206Y1K50103KST

Description
1206 1500VDC 10NF X7R(2R1) AEC-Q
Request a Quote Datasheet
Description
1206 1500VDC 10NF X7R(2R1) AEC-Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y1K50103KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1K50103KSTDKR-ND
Ceramic Capacitors 1608-1206Y1K50103KSTDKR-ND
1206 1500VDC 10NF X7R(2R1) AEC-Q

1206 1500VDC 10NF X7R(2R1) AEC-Q

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y1K50103KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1K50103KSTCT-ND
Ceramic Capacitors 1608-1206Y1K50103KSTCT-ND
1206 1500VDC 10NF X7R(2R1) AEC-Q

1206 1500VDC 10NF X7R(2R1) AEC-Q

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y1K50103KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1K50103KSTTR-ND
Ceramic Capacitors 1608-1206Y1K50103KSTTR-ND
1206 1500VDC 10NF X7R(2R1) AEC-Q

1206 1500VDC 10NF X7R(2R1) AEC-Q

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206Y1K50103KSTDKR-ND 1608-1206Y1K50103KSTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1210Y2K00181KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details