Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0560JCT

Description
HVCAP0805 COG 56PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP0805 COG 56PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0560JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N1K0560JCT-ND
Ceramic Capacitors 4713-CHV0805N1K0560JCT-ND
HVCAP0805 COG 56PF 5% 1KV

HVCAP0805 COG 56PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0560JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 56PF 5% 1KV

HVCAP0805 COG 56PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0560JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 56PF 5% 1KV

HVCAP0805 COG 56PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0560JCT-ND 4713-CHV0805N1K0560JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers