Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0220JCT

Description
HVCAP0805 COG 22PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP0805 COG 22PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0220JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 22PF 5% 1KV

HVCAP0805 COG 22PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0220JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N1K0220JCT-ND
Ceramic Capacitors 4713-CHV0805N1K0220JCT-ND
HVCAP0805 COG 22PF 5% 1KV

HVCAP0805 COG 22PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0220JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 22PF 5% 1KV

HVCAP0805 COG 22PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0220JCTDKR-ND 4713-CHV0805N1K0220JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details