Cal-Chip Electronics Ceramic Capacitors CHV0603N250222KXT

Description
HVCAP0603 X7R 2200PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 2200PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2200PF 10% 250V

HVCAP0603 X7R 2200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2200PF 10% 250V

HVCAP0603 X7R 2200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2200PF 10% 250V

HVCAP0603 X7R 2200PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250222KXTCT-ND 4713-CHV0603N250222KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers