Cal-Chip Electronics Ceramic Capacitors CHV0603N250120FCT

Description
HVCAP0603 COG 12PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 12PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250120FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 12PF 1% 250V

HVCAP0603 COG 12PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250120FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 12PF 1% 250V

HVCAP0603 COG 12PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250120FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250120FCT-ND
Ceramic Capacitors 4713-CHV0603N250120FCT-ND
HVCAP0603 COG 12PF 1% 250V

HVCAP0603 COG 12PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250120FCTTR-ND 4713-CHV0603N250120FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers