Cal-Chip Electronics Ceramic Capacitors CHV0402N250150JCT

Description
HVCAP0402 COG 15PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0402 COG 15PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0402N250150JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 15PF 5% 250V

HVCAP0402 COG 15PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250150JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0402N250150JCT-ND
Ceramic Capacitors 4713-CHV0402N250150JCT-ND
HVCAP0402 COG 15PF 5% 250V

HVCAP0402 COG 15PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250150JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 15PF 5% 250V

HVCAP0402 COG 15PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0402N250150JCTDKR-ND 4713-CHV0402N250150JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers