CAE GROUPE Wall Boxes CST250THDP

Description
COFFRET COM CST250 THD
Request a Quote
Description
COFFRET COM CST250 THD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 642621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
642621
Wall Boxes 642621
COFFRET COM CST250 THD

COFFRET COM CST250 THD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 642621
Product Name Wall Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers