RS Components, Ltd. Cable Sleeves 1893180

Description
PVC insulating tubing, black, 14.0±0.45m
Request a Quote
Description
PVC insulating tubing, black, 14.0±0.45m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1893180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1893180
Cable Sleeves 1893180
PVC insulating tubing, black, 14.0±0.45m

PVC insulating tubing, black, 14.0±0.45m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1893180
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1789504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 137457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Cable Spiral Wrapping - 2044421 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details