Precision Cutting Tools, Inc. 5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE 0337T01022505

Description
5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE - 0337T01022505 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE
0337T01022505
5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE 0337T01022505
5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE

5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T01022505
Product Name 5/8 X 5/8 X 2-1/4 X 5 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 53107 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 2-1/8 X 4-2F RH CARBIDE - 0235T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details