CableOrganizer.com, Inc. Kendall Howard Computer WorkBench GE-LIFT

Description
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.
Description
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Computer WorkBench - GE-LIFT - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kendall Howard Computer WorkBench
GE-LIFT
Kendall Howard Computer WorkBench GE-LIFT
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

What's special about this computer workstation?

  • Completely modular. Upper shelves adjust in any increment
  • Universal preset accessory mounting holes
  • Ships in a fully enclosed crate to ensure no shipping damage
  • 7-layer laminate coating on main surface for protection
  • Knock-down design for easy transport
  • Easy to follow directions - assembles in less than 20 minutes
  • Made in the USA

Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number GE-LIFT
Product Name Kendall Howard Computer WorkBench
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 2658284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1323 lbs (600 kg)
View Details
R workstations - R5XHH-4008S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 30.0 inch (762 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details