Legrand Cablofil® G-Tray Cable Tray

Description
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation. Features: Unique curved top: allows for direct attachment to machinery, ceilings or walls. Use CE40 for CFG support attachment. Use CE25 for G-Mini support attachment. 3" overhang on G-Tray: allows for direct-mounting to many configurations. G-Mini is a simple and secure routing: for small cable runs. Unique crosswire design: easily bends and lies flat when mounting. Use SWK for splicing.
Description
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation. Features: Unique curved top: allows for direct attachment to machinery, ceilings or walls. Use CE40 for CFG support attachment. Use CE25 for G-Mini support attachment. 3" overhang on G-Tray: allows for direct-mounting to many configurations. G-Mini is a simple and secure routing: for small cable runs. Unique crosswire design: easily bends and lies flat when mounting. Use SWK for splicing.

Suppliers

Company
Product
Description
Supplier Links
Cablofil® G-Tray Cable Tray -  - Legrand
West Hartford, CT, USA
Cablofil® G-Tray Cable Tray
Cablofil® G-Tray Cable Tray
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation. Features: Unique curved top: allows for direct attachment to machinery, ceilings or walls. Use CE40 for CFG support attachment. Use CE25 for G-Mini support attachment. 3" overhang on G-Tray: allows for direct-mounting to many configurations. G-Mini is a simple and secure routing: for small cable runs. Unique crosswire design: easily bends and lies flat when mounting. Use SWK for splicing.

Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of creating fittings, carried out on site, as well as the wide range of unique and universal accessories gives complete freedom in routing combined with exceptionally fast installation.

Features:

  • Unique curved top: allows for direct attachment to machinery, ceilings or walls.
  • Use CE40 for CFG support attachment.
  • Use CE25 for G-Mini support attachment.
  • 3" overhang on G-Tray: allows for direct-mounting to many configurations.
  • G-Mini is a simple and secure routing: for small cable runs.
  • Unique crosswire design: easily bends and lies flat when mounting.
  • Use SWK for splicing.
Supplier's Site

Technical Specifications

  Legrand
Product Category Cable Trays
Product Name Cablofil® G-Tray Cable Tray
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 852508 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.4724 inch (12 mm)
Materials Stainless Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - LSS24BLK - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 24 inch (610 mm)
Cable Tray Type Ladder Tray
View Details