CableOrganizer.com, Inc. DASCO - Secure Laptop/Notebook Storage Cabinets DDP-050-00747

Description
What's special about these fully-powered cabinets? All-steel construction with a lockable tambour door provides a secure location to store your laptop computers Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.
Description
What's special about these fully-powered cabinets? All-steel construction with a lockable tambour door provides a secure location to store your laptop computers Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.

Suppliers

Company
Product
Description
Supplier Links
DASCO - Secure Laptop/Notebook Storage Cabinets - DDP-050-00747 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
DASCO - Secure Laptop/Notebook Storage Cabinets
DDP-050-00747
DASCO - Secure Laptop/Notebook Storage Cabinets DDP-050-00747
What's special about these fully-powered cabinets? All-steel construction with a lockable tambour door provides a secure location to store your laptop computers Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.

What's special about these fully-powered cabinets?

  • All-steel construction with a lockable tambour door provides a secure location to store your laptop computers
  • Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door
  • Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored

The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category PC Enclosures
Product Number DDP-050-00747
Product Name DASCO - Secure Laptop/Notebook Storage Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Case - EX Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.97 to 7.4 inch (50 to 188 mm)
Width 2.39 to 5.55 inch (60.6 to 141 mm)
View Details
Desk Units for 2-Part Assembly - TP 6711.500 - Rittal North America LLC
Specs
Material Steel; Housing: Carbon steel, 1.5 mm Door and console lid: Carbon steel, 2.0 mm, all-round foamed-in PU seal
NEMA Rating Type 12
Mounting Type Desktop
View Details
Challenger Cabinets -  - Equipto Electronics Corporation
Equipto Electronics Corporation
Specs
Shape Rectangular; Slanted
Length 22.75 to 78.75 inch (578 to 2000 mm)
Width 19 to 24 inch (483 to 610 mm)
View Details
Computer Enclosure - MCM-16066 - Ralston Metal Products Limited
Ralston Metal Products Limited
Specs
Shape Rectangular
Length 63 inch (1600 mm)
Width 23.6 inch (599 mm)
View Details