Equipto Electronics Corporation Challenger Cabinets

Description
The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to incorporate quality, performance and interchangeability. Features of this line include all welded construction to minimize twist, sway or deflection. Universal side panels that can either be securely fastened from inside the cabinet to prevent tampering, or easily removed externally utilizing their lift-off feature. Flush or face mount doors (flush mount doors have lift-off hinges). Additionally, the doors have positive latching hardware, not magnetic or velcro stripping, as a standard feature. Accessories Because Challenger is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fixed, Sliding and Modem Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Available Sizes Panel Heights: 22-3/4" to 78-3/4", in any 1 3/4" increment Frame Depths: 18-1/2", 22", 25-1/2", 30-3/4" and 36" Panel Widths: 19" and 24", adapters are available for mounting 23" equipment Options Many of the Challenger racks are also available in our Solid Side product line. Challenger and Solid Side racks are identical in all but one respect; solid sides in place of open frame construction. When removable side panels are not required, the Solid Side rack is a more economical choice. Solid Side racks are available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree) and bench top racks. Additionally, all the accessories from the Challenger line are compatible with the Solid Side line.
Description
The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to incorporate quality, performance and interchangeability. Features of this line include all welded construction to minimize twist, sway or deflection. Universal side panels that can either be securely fastened from inside the cabinet to prevent tampering, or easily removed externally utilizing their lift-off feature. Flush or face mount doors (flush mount doors have lift-off hinges). Additionally, the doors have positive latching hardware, not magnetic or velcro stripping, as a standard feature. Accessories Because Challenger is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fixed, Sliding and Modem Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Available Sizes Panel Heights: 22-3/4" to 78-3/4", in any 1 3/4" increment Frame Depths: 18-1/2", 22", 25-1/2", 30-3/4" and 36" Panel Widths: 19" and 24", adapters are available for mounting 23" equipment Options Many of the Challenger racks are also available in our Solid Side product line. Challenger and Solid Side racks are identical in all but one respect; solid sides in place of open frame construction. When removable side panels are not required, the Solid Side rack is a more economical choice. Solid Side racks are available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree) and bench top racks. Additionally, all the accessories from the Challenger line are compatible with the Solid Side line.

Suppliers

Company
Product
Description
Supplier Links
Challenger Cabinets -  - Equipto Electronics Corporation
Aurora, IL, United States
Challenger Cabinets
Challenger Cabinets
The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to incorporate quality, performance and interchangeability. Features of this line include all welded construction to minimize twist, sway or deflection. Universal side panels that can either be securely fastened from inside the cabinet to prevent tampering, or easily removed externally utilizing their lift-off feature. Flush or face mount doors (flush mount doors have lift-off hinges). Additionally, the doors have positive latching hardware, not magnetic or velcro stripping, as a standard feature. Accessories Because Challenger is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fixed, Sliding and Modem Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Available Sizes Panel Heights: 22-3/4" to 78-3/4", in any 1 3/4" increment Frame Depths: 18-1/2", 22", 25-1/2", 30-3/4" and 36" Panel Widths: 19" and 24", adapters are available for mounting 23" equipment Options Many of the Challenger racks are also available in our Solid Side product line. Challenger and Solid Side racks are identical in all but one respect; solid sides in place of open frame construction. When removable side panels are not required, the Solid Side rack is a more economical choice. Solid Side racks are available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree) and bench top racks. Additionally, all the accessories from the Challenger line are compatible with the Solid Side line.

The Challenger enclosure offers economy, versatility, modularity and size selection.

The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree), low profile frames and bench top racks. It has been value engineered to incorporate quality, performance and interchangeability.

Features of this line include all welded construction to minimize twist, sway or deflection. Universal side panels that can either be securely fastened from inside the cabinet to prevent tampering, or easily removed externally utilizing their lift-off feature. Flush or face mount doors (flush mount doors have lift-off hinges). Additionally, the doors have positive latching hardware, not magnetic or velcro stripping, as a standard feature.

Accessories

Because Challenger is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample:

  • Wide variety of Panels and Doors
  • Fixed, Sliding and Modem Shelves
  • Storage Drawers
  • Console and Work Writing Shelves
  • Caster Bases and Trucks
  • Fans and Blowers for cooling
  • Chassis Guides and Supports
  • Copper Bus Bars
  • Gasketing
  • Power Strips

Available Sizes

Panel Heights: 22-3/4" to 78-3/4", in any 1 3/4" increment

Frame Depths: 18-1/2", 22", 25-1/2", 30-3/4" and 36"

Panel Widths: 19" and 24", adapters are available for mounting 23" equipment

Options

Many of the Challenger racks are also available in our Solid Side product line. Challenger and Solid Side racks are identical in all but one respect; solid sides in place of open frame construction. When removable side panels are not required, the Solid Side rack is a more economical choice. Solid Side racks are available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45 degree) and bench top racks. Additionally, all the accessories from the Challenger line are compatible with the Solid Side line.

Supplier's Site

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Name Challenger Cabinets
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures; Rack Enclosures
Shape Rectangular; Slanted
Length 22.75 to 78.75 inch (578 to 2000 mm)
Width 19 to 24 inch (483 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JO9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details