CableOrganizer.com, Inc. Sound Level Meter BK-735

Description
BK Precision® Class 2 Sound Level Meter Accurately Assesses Your Environment’s Noise Levels What's special about this sound level measurement tool? Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's noise level Meets IEC 60942 Class 2 sound level meter tolerance standards, ensuring accurate results every time RS-232 interface and included software for automatic data logging, eliminating the stress of manual record keeping Measuring from 30 dB - 130 dB, the unit is ideal for many applications from quiet home or office environments to packed stadiums BK Precision's 735 Sound Level Meter is a useful tool for technicians needing an accurate, cost-effective instrument that can measure noise pollution, or for the hobbyist or homeowner looking to optimize home noise levels. It’s simple layout makes setup fast and easy, and Windows™ RS-232 software and is included for quick data logging in the field.
Description
BK Precision® Class 2 Sound Level Meter Accurately Assesses Your Environment’s Noise Levels What's special about this sound level measurement tool? Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's noise level Meets IEC 60942 Class 2 sound level meter tolerance standards, ensuring accurate results every time RS-232 interface and included software for automatic data logging, eliminating the stress of manual record keeping Measuring from 30 dB - 130 dB, the unit is ideal for many applications from quiet home or office environments to packed stadiums BK Precision's 735 Sound Level Meter is a useful tool for technicians needing an accurate, cost-effective instrument that can measure noise pollution, or for the hobbyist or homeowner looking to optimize home noise levels. It’s simple layout makes setup fast and easy, and Windows™ RS-232 software and is included for quick data logging in the field.

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter - BK-735 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Sound Level Meter
BK-735
Sound Level Meter BK-735
BK Precision® Class 2 Sound Level Meter Accurately Assesses Your Environment’s Noise Levels What's special about this sound level measurement tool? Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's noise level Meets IEC 60942 Class 2 sound level meter tolerance standards, ensuring accurate results every time RS-232 interface and included software for automatic data logging, eliminating the stress of manual record keeping Measuring from 30 dB - 130 dB, the unit is ideal for many applications from quiet home or office environments to packed stadiums BK Precision's 735 Sound Level Meter is a useful tool for technicians needing an accurate, cost-effective instrument that can measure noise pollution, or for the hobbyist or homeowner looking to optimize home noise levels. It’s simple layout makes setup fast and easy, and Windows™ RS-232 software and is included for quick data logging in the field.

BK Precision® Class 2 Sound Level Meter

Accurately Assesses Your Environment’s Noise Levels

What's special about this sound level measurement tool?

  • Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's noise level
  • Meets IEC 60942 Class 2 sound level meter tolerance standards, ensuring accurate results every time
  • RS-232 interface and included software for automatic data logging, eliminating the stress of manual record keeping
  • Measuring from 30 dB - 130 dB, the unit is ideal for many applications from quiet home or office environments to packed stadiums
  • BK Precision's 735 Sound Level Meter is a useful tool for technicians needing an accurate, cost-effective instrument that can measure noise pollution, or for the hobbyist or homeowner looking to optimize home noise levels. It’s simple layout makes setup fast and easy, and Windows™ RS-232 software and is included for quick data logging in the field.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number BK-735
Product Name Sound Level Meter
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 1749559 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Time Response Fast; Slow
Features Data Storage
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meter - PCE-MSV 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 20000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details