Cablecraft Motion Controls SSHMY-T Series SSHMY8T

Description
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the step shank with the added misalignment features of a shouldered ball. This design increases the load capacity of the rod end and eliminates the need for extra spacers. It delivers the ultimate in corrosion resistance benefits and the self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.
Description
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the step shank with the added misalignment features of a shouldered ball. This design increases the load capacity of the rod end and eliminates the need for extra spacers. It delivers the ultimate in corrosion resistance benefits and the self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
SSHMY-T Series - SSHMY8T - Cablecraft Motion Controls
New Haven, IN, USA
SSHMY-T Series
SSHMY8T
SSHMY-T Series SSHMY8T
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the step shank with the added misalignment features of a shouldered ball. This design increases the load capacity of the rod end and eliminates the need for extra spacers. It delivers the ultimate in corrosion resistance benefits and the self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the step shank with the added misalignment features of a shouldered ball. This design increases the load capacity of the rod end and eliminates the need for extra spacers. It delivers the ultimate in corrosion resistance benefits and the self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SSHMY8T
Product Name SSHMY-T Series
Design Units Inch
Bore Diameter 0.5000 inch (12.7 mm)
Length Through Bore 0.9370 inch (23.8 mm)
Housing Diameter 1.5 inch (38.1 mm)
Overall Length 3.38 inch (85.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35722 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/4-20
View Details
Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1014R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 1.18 inch (30 mm)
View Details
Rod End - SQZ-RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Length Through Bore 0.1575 to 0.4724 inch (4 to 12 mm)
Housing Diameter 0.7480 to 2.05 inch (19 to 52 mm)
View Details