Cablecraft Motion Controls SSHM-T Series SSHM5T

Description
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.
Description
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
SSHM-T Series - SSHM5T - Cablecraft Motion Controls
New Haven, IN, USA
SSHM-T Series
SSHM5T
SSHM-T Series SSHM5T
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SSHM5T
Product Name SSHM-T Series
Design Units Inch
Bore Diameter 0.3125 inch (7.94 mm)
Length Through Bore 0.4370 inch (11.1 mm)
Housing Diameter 0.9000 inch (22.86 mm)
Overall Length 2.33 inch (59.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35732 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Female Plastic Rod End Bearing, 3mm Bore, M3 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0306R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1181 inch (3 mm)
Housing Diameter 0.5118 inch (13 mm)
View Details
Rod End - SQ-RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Length Through Bore 0.5512 to 1.61 inch (14 to 41 mm)
Housing Diameter 0.7480 to 2.05 inch (19 to 52 mm)
View Details