Cablecraft Motion Controls SSAM-T Series SSAM3T

Description
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.
Description
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
SSAM-T Series - SSAM3T - Cablecraft Motion Controls
New Haven, IN, USA
SSAM-T Series
SSAM3T
SSAM-T Series SSAM3T
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.

Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SSAM3T
Product Name SSAM-T Series
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Length Through Bore 0.4370 inch (11.1 mm)
Housing Diameter 0.8060 inch (20.47 mm)
Overall Length 1.97 inch (49.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35305 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Male Plastic Rod End Bearing, 6mm Bore, M6 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM0609L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Housing Diameter 0.7874 inch (20 mm)
View Details
Rod End - GK..DO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.3937 to 3.15 inch (10 to 80 mm)
Length Through Bore 0.3543 to 2.17 inch (9 to 55 mm)
View Details