Cablecraft Motion Controls SPM Series SPM12

Description
Suitable for many light and heavy/medium duty industrial/mechanica l motion transfer applications, Tuthill's most popular rod end series, the SPM/SPF Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.
Description
Suitable for many light and heavy/medium duty industrial/mechanica l motion transfer applications, Tuthill's most popular rod end series, the SPM/SPF Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
SPM Series
SPM12
SPM Series SPM12
Suitable for many light and heavy/medium duty industrial/mechanica l motion transfer applications, Tuthill's most popular rod end series, the SPM/SPF Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Suitable for many light and heavy/medium duty industrial/mechanical motion transfer applications, Tuthill's most popular rod end series, the SPM/SPF Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SPM12
Product Name SPM Series
Features Self-lubricating
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.8750 inch (22.22 mm)
Housing Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35303 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Female Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM2025R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.97 inch (50 mm)
View Details
Rod End - SI..BK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1969 to 1.18 inch (5 to 30 mm)
Length Through Bore 0.3150 to 1.46 inch (8 to 37 mm)
View Details